Manufacturer: Rectron USA
Win Source Part Number: 905780-1SMB5951B
Features: Zener Diode 120 V 3 W ±5% Surface Mount DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 905780-1SMB5951B |
| Product Name | Diodes - Zener - Single - 1SMB5951B |
| Package | DO-214AA, SMB; SMB |