Rectron Semiconductor Inc. Diodes - Zener - Single - 1SMB5944B 1SMB5944B

Description
Manufacturer: Rectron USA Win Source Part Number: 905778-1SMB5944B Features: Zener Diode 62 V 3 W ±5% Surface Mount DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AA, SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 905778-1SMB5944B Features: Zener Diode 62 V 3 W ±5% Surface Mount DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AA, SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5944B - 905778-1SMB5944B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5944B
905778-1SMB5944B
Diodes - Zener - Single - 1SMB5944B 905778-1SMB5944B
Manufacturer: Rectron USA Win Source Part Number: 905778-1SMB5944B Features: Zener Diode 62 V 3 W ±5% Surface Mount DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AA, SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 905778-1SMB5944B
Features: Zener Diode 62 V 3 W ±5% Surface Mount DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905778-1SMB5944B
Product Name Diodes - Zener - Single - 1SMB5944B
Package DO-214AA, SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B30,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers