Manufacturer: Rectron USA
Win Source Part Number: 854424-1SMB5925B
Features: Zener Diode 10 V 3 W
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 854424-1SMB5925B |
| Product Name | Diodes - Zener - Single - 1SMB5925B |