Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Zener - Single 1SMB5924B

Description
Manufacturer: Rectron USA Win Source Part Number: 1324415-1SMB5924B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4 Ohms Supplier Device Package: DO-214AA, SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-1SMB5924BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 1324415-1SMB5924B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4 Ohms Supplier Device Package: DO-214AA, SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-1SMB5924BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324415-1SMB5924B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324415-1SMB5924B
Discrete Semiconductor Products - Diodes - Zener - Single 1324415-1SMB5924B
Manufacturer: Rectron USA Win Source Part Number: 1324415-1SMB5924B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4 Ohms Supplier Device Package: DO-214AA, SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Other Part Number: 2516-1SMB5924BTR RoHS Status: ROHS3 Compliant

Manufacturer: Rectron USA
Win Source Part Number: 1324415-1SMB5924B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4 Ohms
Supplier Device Package: DO-214AA, SMB
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Other Part Number: 2516-1SMB5924BTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1324415-1SMB5924B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-214AA, SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 1220006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details