Rectron Semiconductor Inc. 82V 1W Zener Diode 1SMAF4762A

Description
DIODE ZENER 82V 1W SMAF Product overview: 1SMAF4762A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4762A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 82V 1W SMAF Product overview: 1SMAF4762A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4762A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82V 1W Zener Diode - 295-1SMAF4762A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 1W Zener Diode
295-1SMAF4762A
82V 1W Zener Diode 295-1SMAF4762A
DIODE ZENER 82V 1W SMAF Product overview: 1SMAF4762A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4762A can be used for catalog matching and distributor lookup.

DIODE ZENER 82V 1W SMAF Product overview: 1SMAF4762A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4762A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMAF4762A - 854412-1SMAF4762A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMAF4762A
854412-1SMAF4762A
Diodes - Zener - Single - 1SMAF4762A 854412-1SMAF4762A
Manufacturer: Rectron USA Win Source Part Number: 854412-1SMAF4762A Features: Zener Diode 82 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 48000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 854412-1SMAF4762A
Features: Zener Diode 82 V 1 W
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 48000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1SMAF4762A 854412-1SMAF4762A
Product Name 82V 1W Zener Diode Diodes - Zener - Single - 1SMAF4762A
Package Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B10115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 10 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1658837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details