Rectron Semiconductor Inc. 8.2V 1W Zener Diode 1SMAF4738A

Description
DIODE ZENER 8.2V 1W SMAF Product overview: 1SMAF4738A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4738A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 1W SMAF Product overview: 1SMAF4738A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4738A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 1W Zener Diode - 295-1SMAF4738A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 1W Zener Diode
295-1SMAF4738A
8.2V 1W Zener Diode 295-1SMAF4738A
DIODE ZENER 8.2V 1W SMAF Product overview: 1SMAF4738A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4738A can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W SMAF Product overview: 1SMAF4738A from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMAF4738A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMAF4738A - 850940-1SMAF4738A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMAF4738A
850940-1SMAF4738A
Diodes - Zener - Single - 1SMAF4738A 850940-1SMAF4738A
Manufacturer: Rectron USA Win Source Part Number: 850940-1SMAF4738A Features: Zener Diode 8.2 V 1 W Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 48000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 850940-1SMAF4738A
Features: Zener Diode 8.2 V 1 W
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 48000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1SMAF4738A 850940-1SMAF4738A
Product Name 8.2V 1W Zener Diode Diodes - Zener - Single - 1SMAF4738A
Package Reel - TR
Unlock Full Specs
to access all available technical data