Rectron Semiconductor Inc. Diodes, Rectifiers - Single - 1N5406G 1N5406G

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1121979-1N5406G Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): 1N5406; RM 4A1N5406G; ; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1121979-1N5406G Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): 1N5406; RM 4A1N5406G; ; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5406G - 1121979-1N5406G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5406G
1121979-1N5406G
Diodes, Rectifiers - Single - 1N5406G 1121979-1N5406G
Manufacturer: RectrON Semiconductor Win Source Part Number: 1121979-1N5406G Manufacturer Homepage: www.rectron.com Alternative Parts (Cross-Reference): 1N5406; RM 4A1N5406G; ; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1121979-1N5406G
Manufacturer Homepage: www.rectron.com
Alternative Parts (Cross-Reference): 1N5406; RM 4A1N5406G; ;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121979-1N5406G
Product Name Diodes, Rectifiers - Single - 1N5406G
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details