Rectron Semiconductor Inc. 400V 3A Diode and Rectifier 1N5404G-T

Description
Diode 400V 3A 2-Pin DO-201AD T/R Product overview: 1N5404G-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404G-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 400V 3A 2-Pin DO-201AD T/R Product overview: 1N5404G-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404G-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-1N5404G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-1N5404G-T
400V 3A Diode and Rectifier 280-1N5404G-T
Diode 400V 3A 2-Pin DO-201AD T/R Product overview: 1N5404G-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404G-T can be used for catalog matching and distributor lookup.

Diode 400V 3A 2-Pin DO-201AD T/R Product overview: 1N5404G-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324303-1N5404G-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324303-1N5404G-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324303-1N5404G-T
Manufacturer: Rectron USA Win Source Part Number: 1324303-1N5404G-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 1,200 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A Current - Reverse Leakage @ Vr: 500 nA @ 400 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-201AD Case / Package: DO-201AD, Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 2516-1N5404G-TTR RoHS Status: ROHS3 Compliant

Manufacturer: Rectron USA
Win Source Part Number: 1324303-1N5404G-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 1,200
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 nA @ 400 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-201AD
Case / Package: DO-201AD, Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 2516-1N5404G-TTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5404G-T
Rectifiers 1N5404G-T
Rectifiers DO-201AD 3A 400V GP

Rectifiers DO-201AD 3A 400V GP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-1N5404G-T 1324303-1N5404G-T 1N5404G-T
Product Name 400V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Package Tape and Reel DO-201; DO-201AD
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data