RECTRON SEMICONDUCTOR INC.
1N5396-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
1N5396-T
Description
Rectifiers 1.5A 500V
Datasheet
Description
Rectifiers 1.5A 500V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
1N5396-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD882BD SOD882BD
RoHS Compliant
RoHS
View Details
5 suppliers
Fuji Electric Corp. of America
Package
TO-220-2
IO
10 amps
VRRM
650 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
Gbj
RoHS Compliant
RoHS
View Details