RECTRON SEMICONDUCTOR INC.
1N5395-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
1N5395-T
Description
Rectifiers 1.5A 400V
Datasheet
Description
Rectifiers 1.5A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
1N5395-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
6 suppliers
Fuji Electric Corp. of America
Package
K-Pack(S)
IO
5 amps
VRRM
90 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Powerdi 5
RoHS Compliant
RoHS
View Details