Win Source Part Number: 1035303-1N5367B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Tolerance: ±5%
Power - Max: 5 W
Current - Reverse Leakage @ Vr: 500 nA @ 32.7 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 20 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-1N5367BTR
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1035303-1N5367B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-204AC, DO-15, Axial |