Manufacturer: Rectron USA
Win Source Part Number: 850765-1N5359B
Features: Zener Diode 24 V 5 W
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 850765-1N5359B |
| Product Name | Diodes - Zener - Single - 1N5359B |