Rectron Semiconductor Inc. Diodes - Zener - Single - 1N5227B 1N5227B

Description
Manufacturer: Rectron USA Win Source Part Number: 905689-1N5227B Features: Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35 Package: Reel - TR Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 905689-1N5227B Features: Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35 Package: Reel - TR Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5227B - 905689-1N5227B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5227B
905689-1N5227B
Diodes - Zener - Single - 1N5227B 905689-1N5227B
Manufacturer: Rectron USA Win Source Part Number: 905689-1N5227B Features: Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35 Package: Reel - TR Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 905689-1N5227B
Features: Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35
Package: Reel - TR
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905689-1N5227B
Product Name Diodes - Zener - Single - 1N5227B
Package DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B3V0J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7513718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details