Zener Diode Single 24V 5% 25Ohm 1000mW 2-Pin DO-41 T/R Product overview: 1N4749A-T from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 25Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 25Ohm, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749A-T can be used for catalog matching and distributor lookup.
Zener Diodes DO-41 1W Zener 24V 5%
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4749A-T | 1N4749A-T |
| Product Name | 24V 25Ohm 1000mW Zener Diode | Zener Diodes |
| Package | Tape and Reel | DO-41; DO-41 |
| RoHS Compliant | RoHS | |
| VZ | 24 volts |