Rectron Semiconductor Inc. Diodes, Rectifiers - Single - 1N4002W 1N4002W

Description
Manufacturer: Rectron USA Win Source Part Number: 850995-1N4002W Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 850995-1N4002W Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4002W - 850995-1N4002W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4002W
850995-1N4002W
Diodes, Rectifiers - Single - 1N4002W 850995-1N4002W
Manufacturer: Rectron USA Win Source Part Number: 850995-1N4002W Series: Automotive, AEC-Q101 Features: Diode 100 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 850995-1N4002W
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
1A 100V Diode and Rectifier - 280-1N4002W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 100V Diode and Rectifier
280-1N4002W
1A 100V Diode and Rectifier 280-1N4002W
DIODE GEN 1A 100V SOD-123F Product overview: 1N4002W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002W can be used for catalog matching and distributor lookup.

DIODE GEN 1A 100V SOD-123F Product overview: 1N4002W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 850995-1N4002W 280-1N4002W
Product Name Diodes, Rectifiers - Single - 1N4002W 1A 100V Diode and Rectifier
Diode Type Diode 100 V
Unlock Full Specs
to access all available technical data