RECTRON SEMICONDUCTOR INC.
10A6-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
10A6-T
Description
Rectifiers 10A 600V
Datasheet
Description
Rectifiers 10A 600V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
10A6-T |
|
Product Name
|
Rectifiers |
|
Package
|
Case R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220
IO
20 amps
VRRM
100 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details