Rectron Semiconductor Inc. 10A 400V Diode and Rectifier 10A4

Description
Rectifiers R6,10A,400V Product overview: 10A4 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-10A4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers R6,10A,400V Product overview: 10A4 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-10A4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A 400V Diode and Rectifier - 2085-10A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 400V Diode and Rectifier
2085-10A4
10A 400V Diode and Rectifier 2085-10A4
Rectifiers R6,10A,400V Product overview: 10A4 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-10A4 can be used for catalog matching and distributor lookup.

Rectifiers R6,10A,400V Product overview: 10A4 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-10A4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 10A4 - 853682-10A4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10A4
853682-10A4
Diodes, Rectifiers - Single - 10A4 853682-10A4
Manufacturer: Rectron USA Win Source Part Number: 853682-10A4 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 853682-10A4
Features: Diode 1000 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-10A4 853682-10A4
Product Name 10A 400V Diode and Rectifier Diodes, Rectifiers - Single - 10A4
Package Reel
Unlock Full Specs
to access all available technical data