RECTRON SEMICONDUCTOR INC.
10A4-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
10A4-T
Description
Rectifiers 10A 400V
Datasheet
Description
Rectifiers 10A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
10A4-T |
|
Product Name
|
Rectifiers |
|
Package
|
Case R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
4 suppliers
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
650 volts
View Details