RECTRON SEMICONDUCTOR INC.
10A4-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
10A4-B
Description
Rectifiers 10A 400V
Datasheet
Description
Rectifiers 10A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
10A4-B |
|
Product Name
|
Rectifiers |
|
Package
|
Case R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-523; SOD523 SOD523
RoHS Compliant
RoHS
View Details
3 suppliers
Fuji Electric Corp. of America
Package
TFP
IO
20 amps
VRRM
45 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
Df-s
RoHS Compliant
RoHS
View Details