Rectron Semiconductor Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single 10A1

Description
Win Source Part Number: 1182029-10A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 135pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-10A1TR
Request a Quote Datasheet
Description
Win Source Part Number: 1182029-10A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 135pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-10A1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1182029-10A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1182029-10A1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1182029-10A1
Win Source Part Number: 1182029-10A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 135pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Rectron USA Other Names: 2516-10A1TR

Win Source Part Number: 1182029-10A1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 10 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 135pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Rectron USA
Other Names: 2516-10A1TR

Buy Now Datasheet
Through-Hole 1000V 10A 1000 V Diode and Rectifier - 314-10A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1000V 10A 1000 V Diode and Rectifier
314-10A1
Through-Hole 1000V 10A 1000 V Diode and Rectifier 314-10A1
DIODE GEN PURP 1000V 10A R-6 / Diode Standard 1000 V 10A Through Hole R-6 Product overview: 10A1 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 10A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1000V, 10A, 1000 V, Diode and Rectifier, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-10A1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1000V 10A R-6 / Diode Standard 1000 V 10A Through Hole R-6 Product overview: 10A1 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 10A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1000V, 10A, 1000 V, Diode and Rectifier, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-10A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1182029-10A1 314-10A1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Through-Hole 1000V 10A 1000 V Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040303 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers