RectorSeal Corp. (The) Reed/Hall-Effect/Magnetic Switch SS3

Description
OVERFLOW SHUT OFF SWITCH, 24VAC, 1.25 AMP, MAGNETIC REED SWITCH, CONNECT TO RED OR YELLOW WIRES. FREE 2 YEAR RADWELL WARRANTY
Description
OVERFLOW SHUT OFF SWITCH, 24VAC, 1.25 AMP, MAGNETIC REED SWITCH, CONNECT TO RED OR YELLOW WIRES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 50003455 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
50003455
Reed/Hall-Effect/Magnetic Switch 50003455
OVERFLOW SHUT OFF SWITCH, 24VAC, 1.25 AMP, MAGNETIC REED SWITCH, CONNECT TO RED OR YELLOW WIRES. FREE 2 YEAR RADWELL WARRANTY

OVERFLOW SHUT OFF SWITCH, 24VAC, 1.25 AMP, MAGNETIC REED SWITCH, CONNECT TO RED OR YELLOW WIRES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 50003455
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details