RECOM Power, Inc. DC to DC Converter RY-2412D/P

Description
The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version which allows the converter to be adjusted or controlled by and external enable signal.
Request a Quote Datasheet
Description
The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version which allows the converter to be adjusted or controlled by and external enable signal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RY-2412D/P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RY-2412D/P
DC to DC Converter RY-2412D/P
The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version which allows the converter to be adjusted or controlled by and external enable signal.

The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version which allows the converter to be adjusted or controlled by and external enable signal.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RY-2412D/P
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCP011512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011512DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers