The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version which allows the converter to be adjusted or controlled by and external enable signal.
Win Source Part Number: 1089478-RY-1212S/P
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RY (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 11.4V
Voltage - Input (Max): 12.6V
Voltage - Output 1: 12V
Efficiency: 66%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Alternative Parts (Cross-Reference): RY-1215S; RY-1212S; RY-1215S/P; NMF1215SC; NMF1212SC; MEF1S1205SPC10004487
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10004487,RY1212S/P
Base Product Number: RY-1212
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RY-1212S/P | 1089478-RY-1212S/P |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 11.4 to 12.6 volts |