Manufacturer: Recom Power
Win Source Part Number: 1335318-RY-0505S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 5V
Efficiency: 60%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 7-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10000937,RY0505S,945
Base Product Number: RY-0505
RoHS Status: ROHS3 Compliant
Recom RY-0505S DC/DC Converter
Recom RY-0505S DC/DC Converter
Recom RY-0505S DC/DC Converter
DC DC CONVERTER 5V 1W Product overview: RY-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RY-0505S can be used for catalog matching and distributor lookup.
The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version which allows the converter to be adjusted or controlled by and external enable signal.
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335318-RY-0505S | 4735340P | 4735340 | 132-RY-0505S | RY-0505S |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters | DC-DC Converters | 5V 1W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; 7-SIP Module, 5 Leads | Other; Sip | Other; Tube |