High power-density, 2:1 input voltage range and a wide temperature range of -40°C to +85°C are just some of the characteristics of this versatile DIP16 converter, ideal for highly sophisticated industrial and medical designs where a regulated converter is required but space is at a premium. Three different case styles and isolation options are available.
DC DC CONVERTER +/-15V 2W Product overview: RW2-2415D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RW2-2415D can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 892653-RW2-2415D
Series: ECONOLINE RW2 (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 67mA, 67mA 18V - 36V Input
Package: Tube
Package: 16-DIP Module, 6 Leads
Mounting: Through Hole
Family Name: RW2-2415
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10004172, 945-2922, RW2-2415D-ND, RW22415D
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RW2-2415D | 132-RW2-2415D | 892653-RW2-2415D |
| Product Name | DC to DC Converter | -15V 2W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RW2-2415D |
| Output Voltage | 15 volts |