RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - RSS8-0505 RSS8-0505

Description
Manufacturer: Recom Power Win Source Part Number: 793396-RSS8-0505 Series: ECONOLINE RSS Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RSS8-0505 Categories: Power Supplies - Board Mount Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): PF5S5-200; AM1LH-0505S-FZ ; DCH010505SN7; AM1SS-0505SH30Z; Introduction Date: December 09, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 793396-RSS8-0505 Series: ECONOLINE RSS Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RSS8-0505 Categories: Power Supplies - Board Mount Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): PF5S5-200; AM1LH-0505S-FZ ; DCH010505SN7; AM1SS-0505SH30Z; Introduction Date: December 09, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RSS8-0505
793396-RSS8-0505
Power Supplies Board Mount DCDC Converters - RSS8-0505 793396-RSS8-0505
Manufacturer: Recom Power Win Source Part Number: 793396-RSS8-0505 Series: ECONOLINE RSS Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RSS8-0505 Categories: Power Supplies - Board Mount Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): PF5S5-200; AM1LH-0505S-FZ ; DCH010505SN7; AM1SS-0505SH30Z; Introduction Date: December 09, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 793396-RSS8-0505
Series: ECONOLINE RSS
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: RSS8-0505
Categories: Power Supplies - Board Mount
Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): PF5S5-200; AM1LH-0505S-FZ ; DCH010505SN7; AM1SS-0505SH30Z;
Introduction Date: December 09, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 793396-RSS8-0505
Product Name Power Supplies Board Mount DCDC Converters - RSS8-0505
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details