RECOM Power, Inc. SMD 1W 5V 0.2A DC-DC Converter IC RSS8-0505

Description
CONV DC/DC 1W 05VIN 05VOUT / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Module Tube Product overview: RSS8-0505 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1W, 5V, 0.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-RSS8-0505 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONV DC/DC 1W 05VIN 05VOUT / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Module Tube Product overview: RSS8-0505 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1W, 5V, 0.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-RSS8-0505 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 5V 0.2A DC-DC Converter IC - 922-RSS8-0505 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 5V 0.2A DC-DC Converter IC
922-RSS8-0505
SMD 1W 5V 0.2A DC-DC Converter IC 922-RSS8-0505
CONV DC/DC 1W 05VIN 05VOUT / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Module Tube Product overview: RSS8-0505 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1W, 5V, 0.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-RSS8-0505 can be used for catalog matching and distributor lookup.

CONV DC/DC 1W 05VIN 05VOUT / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 8-Pin SMD Module Tube Product overview: RSS8-0505 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1W, 5V, 0.2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-RSS8-0505 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-RSS8-0505
Product Name SMD 1W 5V 0.2A DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TLX-1812/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details
2 suppliers