RECOM Power, Inc. DC DC Converters RSO-2415D/H2

Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2028-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2028-5-ND
DC DC Converters 945-2028-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power - 64X0081 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
64X0081
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power 64X0081
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2028-5-ND 64X0081
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0340 amps 0.0340 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227168 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details