RECOM Power, Inc. DC DC Converters RSO-1215D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2025-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2025-5-ND
DC DC Converters 945-2025-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RSO-1215D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RSO-1215D
Power Supplies - Board Mount - DC DC Converters RSO-1215D
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power - 64X0020 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
64X0020
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power 64X0020
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2025-5-ND RSO-1215D 64X0020
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0340 amps 0.0340 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6868-ea-pul-10080-1000-4u-30000w-32087 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details