RECOM Power, Inc. DC DC Converters RSO-0515S

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1572-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1572-5-ND
DC DC Converters 945-1572-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power - 63X9974 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power
63X9974
Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power 63X9974
DC-DC CONVERTER, MEDICAL, 15V, 0.067A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.067A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1572-5-ND 63X9974
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6933-ea-pul-12000-80-6u-wc-32152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details