RECOM Power, Inc. DC DC Converters RSH3-2412S/H2-R

Description
3W DC/DC-CONVERTER 'ECONOLINE' S
Request a Quote
Description
3W DC/DC-CONVERTER 'ECONOLINE' S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3W DC/DC Converter 'econoline' SMD DIP14 from Recom Power is designed for high power density applications, offering a compact solution with an operating temperature range of -40°C to +81°C without derating. It features a standard isolation voltage of 2kVDC for one minute, with an optional 3kVDC version available. The converter is fully protected against overloading, short circuits, and has an ON/OFF control feature. It is compliant with IEC/EN/UL62368 (3rd Edition) and RoHS standards. The device supports a variety of input voltage ranges and provides both single and dual output configurations, with no minimum load requirement. The DIP14 SMD pin-out is industry standard, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The 3W DC/DC Converter 'econoline' SMD DIP14 from Recom Power is designed for high power density applications, offering a compact solution with an operating temperature range of -40°C to +81°C without derating. It features a standard isolation voltage of 2kVDC for one minute, with an optional 3kVDC version available. The converter is fully protected against overloading, short circuits, and has an ON/OFF control feature. It is compliant with IEC/EN/UL62368 (3rd Edition) and RoHS standards. The device supports a variety of input voltage ranges and provides both single and dual output configurations, with no minimum load requirement. The DIP14 SMD pin-out is industry standard, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH3-2412S/H2-RTR-ND - DigiKey
Thief River Falls, MN, United States
3W DC/DC-CONVERTER 'ECONOLINE' S

3W DC/DC-CONVERTER 'ECONOLINE' S

Buy Now Datasheet
3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power - 52AK8036 - Newark, An Avnet Company
Chicago, IL, United States
3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power
52AK8036
3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power 52AK8036
3W DC/DC-CONVERTER 'ECONOLINE' SMD DIP14 2KV REG ROHS COMPLIANT: YES

3W DC/DC-CONVERTER 'ECONOLINE' SMD DIP14 2KV REG ROHS COMPLIANT: YES

Supplier's Site Datasheet
3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power - 52AK8035 - Newark, An Avnet Company
Chicago, IL, United States
3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power
52AK8035
3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power 52AK8035
3W DC/DC-CONVERTER 'ECONOLINE' SMD DIP14 2KV REG ROHS COMPLIANT: YES

3W DC/DC-CONVERTER 'ECONOLINE' SMD DIP14 2KV REG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH3-2412S/H2-RTR-ND 52AK8036
Product Name DC DC Converters 3W Dc/dc-Converter 'econoline' Smd Dip14 2Kv Reg Rohs Compliant Recom Power
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details