RECOM Power, Inc. DC DC Converters RSH2-2424S/H3

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 90AJ0915, is a compact SMD device designed to provide a regulated output of 24V at a maximum current of 0.83A, delivering a total output power of 2W. It operates within an input voltage range of 18-36VDC and features a high efficiency rating, typically around 83%. The converter is fully isolated with a standard isolation voltage of 3kVDC for one minute, ensuring safe operation in various applications. It is compliant with IEC/EN 62368-1 and UL/CSA/CAN 62368-1 standards, making it suitable for industrial use. The device is equipped with built-in protections for overcurrent and short circuit conditions, and it operates effectively across a wide temperature range from -40°C to +85°C without derating. The product is RoHS compliant and available in standard tube or tape and reel packaging options.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 90AJ0915, is a compact SMD device designed to provide a regulated output of 24V at a maximum current of 0.83A, delivering a total output power of 2W. It operates within an input voltage range of 18-36VDC and features a high efficiency rating, typically around 83%. The converter is fully isolated with a standard isolation voltage of 3kVDC for one minute, ensuring safe operation in various applications. It is compliant with IEC/EN 62368-1 and UL/CSA/CAN 62368-1 standards, making it suitable for industrial use. The device is equipped with built-in protections for overcurrent and short circuit conditions, and it operates effectively across a wide temperature range from -40°C to +85°C without derating. The product is RoHS compliant and available in standard tube or tape and reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-2424S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-2424S/H3-ND
DC DC Converters 945-RSH2-2424S/H3-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power - 90AJ0915 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power
90AJ0915
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power 90AJ0915
DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-2424S/H3-ND 90AJ0915
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details