RECOM Power, Inc. DC DC Converters RSH2-2415S/H2

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-2415S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-2415S/H2-ND
DC DC Converters 945-RSH2-2415S/H2-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power - 90AJ0909 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power
90AJ0909
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power 90AJ0909
DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-2415S/H2-ND 90AJ0909
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227072 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details