RECOM Power, Inc. DC DC Converters RSH2-123.3S/H2

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-123.3S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-123.3S/H2-ND
DC DC Converters 945-RSH2-123.3S/H2-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power - 90AJ0897 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power
90AJ0897
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power 90AJ0897
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-123.3S/H2-ND 90AJ0897
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU060-2000T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details