RECOM Power, Inc. DC DC Converters RSH2-0505S/H3

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-0505S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-0505S/H3-ND
DC DC Converters 945-RSH2-0505S/H3-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power - 90AJ0863 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power
90AJ0863
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power 90AJ0863
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-0505S/H3-ND 90AJ0863
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1180-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details