RECOM Power, Inc. DC DC Converters RS6-4812S

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RS6-4812S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RS6-4812S-ND
DC DC Converters RS6-4812S-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power - 99Y7361 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power
99Y7361
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power 99Y7361
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS6-4812S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS6-4812S
Power Supplies - Board Mount - DC DC Converters RS6-4812S
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number RS6-4812S-ND 99Y7361 RS6-4812S
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details