RECOM Power, Inc. DC DC Converters RS6-4805S

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RS6-4805S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RS6-4805S-ND
DC DC Converters RS6-4805S-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS6-4805S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS6-4805S
Power Supplies - Board Mount - DC DC Converters RS6-4805S
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power - 99Y7359 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power
99Y7359
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power 99Y7359
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RS6-4805S-ND RS6-4805S 99Y7359
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW1251M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details