RECOM Power, Inc. DC DC Converters RS6-2415S

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2987-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2987-ND
DC DC Converters 945-2987-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power - 99Y7356 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power
99Y7356
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power 99Y7356
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS6-2415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS6-2415S
Power Supplies - Board Mount - DC DC Converters RS6-2415S
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2987-ND 99Y7356 RS6-2415S
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details