RECOM Power, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers RS6-2405S

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 9V Voltage - Input (Max): 40V Voltage - Output 1: 5V Current - Output (Max): 800mA
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 9V Voltage - Input (Max): 40V Voltage - Output 1: 5V Current - Output (Max): 800mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 9V Voltage - Input (Max): 40V Voltage - Output 1: 5V Current - Output (Max): 800mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 9V
Voltage - Input (Max): 40V
Voltage - Output 1: 5V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L16FM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
Dual 4-bit binary ripple counter - 74HCT393D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Logic - Counters, Dividers - 74HC4060D/C118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details