RECOM Power, Inc. DC DC Converters RS6-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2984-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2984-ND
DC DC Converters 945-2984-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power - 99Y7345 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power
99Y7345
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power 99Y7345
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS6-1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS6-1205S
Power Supplies - Board Mount - DC DC Converters RS6-1205S
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2984-ND 99Y7345 RS6-1205S
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 7V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 105 watts
View Details
22.8 to 25.2 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-240 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers