RECOM Power, Inc. DC DC Converters RS6-053.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.3A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.3A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RS6-053.3S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RS6-053.3S-ND
DC DC Converters RS6-053.3S-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.3A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.3A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.3A; Power Supply Approvals Recom Power - 99Y7343 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.3A; Power Supply Approvals Recom Power
99Y7343
Dc-Dc Converter, 3.3V, 1.3A; Power Supply Approvals Recom Power 99Y7343
DC-DC CONVERTER, 3.3V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS6-053.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS6-053.3S
Power Supplies - Board Mount - DC DC Converters RS6-053.3S
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number RS6-053.3S-ND 99Y7343 RS6-053.3S
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.3A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1.3 amps 1.3 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10750-20-3u-27637 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details