RECOM Power, Inc. DC DC Converters RS3E-483.3S/H3

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS3E-483.3S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS3E-483.3S/H3-ND
DC DC Converters 945-RS3E-483.3S/H3-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power - 50AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power
50AJ8263
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power 50AJ8263
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS3E-483.3S/H3-ND 50AJ8263
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-11500-06-2u-27705 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 6 amps
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details