RECOM Power, Inc. DC DC Converters RS3E-4809S/H3

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS3E-4809S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS3E-4809S/H3-ND
DC DC Converters 945-RS3E-4809S/H3-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power - 50AJ8259 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power
50AJ8259
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power 50AJ8259
DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS3E-4809S/H3-ND 50AJ8259
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
VIPA SLIO Module, Power - 007-1AB10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details