RECOM Power, Inc. DC DC Converters RS3E-0524S/H3

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS3E-0524S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS3E-0524S/H3-ND
DC DC Converters 945-RS3E-0524S/H3-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power - 50AJ8244 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power
50AJ8244
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power 50AJ8244
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS3E-0524S/H3-ND 50AJ8244
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026099 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details