RECOM Power, Inc. DC DC Converters RS3-4812DZ/H3

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 20V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 20V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2016-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2016-5-ND
DC DC Converters 945-2016-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 20V - 60V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 20V - 60V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RS3-4812DZ/H3
141727-RS3-4812D
Power Supplies Board Mount DCDC Converters - RS3-4812DZ/H3 141727-RS3-4812D
Manufacturer: Recom Power Win Source Part Number: 141727-RS3-4812D Packaging: Tube/Rail Type: Isolated Module Features: Remote On/Off, SCP Applications: ITE (Commercial), Medical Mounting: Through Hole Power (Watts): 3W Control Features: Enable, Active Low Isolation Voltage: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Efficiency: 80% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 71°C Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Maximum Input Voltage: 60V Minimum Input Voltage: 20V Nominal Output Voltage 1: 12V Nominal Output Voltage 2: -12V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 141727-RS3-4812D
Packaging: Tube/Rail
Type: Isolated Module
Features: Remote On/Off, SCP
Applications: ITE (Commercial), Medical
Mounting: Through Hole
Power (Watts): 3W
Control Features: Enable, Active Low
Isolation Voltage: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Efficiency: 80%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 71°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Maximum Input Voltage: 60V
Minimum Input Voltage: 20V
Nominal Output Voltage 1: 12V
Nominal Output Voltage 2: -12V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-4812DZ/H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-4812DZ/H3
Power Supplies - Board Mount - DC DC Converters RS3-4812DZ/H3
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 3W, Sip; Power Supply Approvals Recom Power - 64X0313 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Sip; Power Supply Approvals Recom Power
64X0313
Dc-Dc Converter, Medical, 2 O/p, 3W, Sip; Power Supply Approvals Recom Power 64X0313
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-2016-5-ND 141727-RS3-4812D RS3-4812DZ/H3 64X0313
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RS3-4812DZ/H3 Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.1250 amps 0.1250 amps 0.1250 amps
DC Input Voltage 20.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-9624 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details