RECOM Power, Inc. DC DC Converters RS3-4805SZ

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1323-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1323-ND
DC DC Converters 945-1323-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power - 64X0293 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power
64X0293
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power 64X0293
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-4805SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-4805SZ
Power Supplies - Board Mount - DC DC Converters RS3-4805SZ
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1323-ND 64X0293 RS3-4805SZ
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 20.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details