RECOM Power, Inc. DC DC Converters RS3-4805SZ/H3

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2015-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2015-5-ND
DC DC Converters 945-2015-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power - 64X0295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power
64X0295
Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power 64X0295
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-4805SZ/H3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-4805SZ/H3
Power Supplies - Board Mount - DC DC Converters RS3-4805SZ/H3
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2015-5-ND 64X0295 RS3-4805SZ/H3
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 20.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details