RECOM Power, Inc. DC DC Converters RS3-243.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1570-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1570-5-ND
DC DC Converters 945-1570-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 3W, 3.3V, 0.6A, Sip; Power Supply Approvals Recom Power - 64X0278 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3W, 3.3V, 0.6A, Sip; Power Supply Approvals Recom Power
64X0278
Dc/dc Converter, 3W, 3.3V, 0.6A, Sip; Power Supply Approvals Recom Power 64X0278
DC/DC CONVERTER, 3W, 3.3V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 3W, 3.3V, 0.6A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-243.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-243.3S
Power Supplies - Board Mount - DC DC Converters RS3-243.3S
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1570-5-ND 64X0278 RS3-243.3S
Product Name DC DC Converters Dc/dc Converter, 3W, 3.3V, 0.6A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details