RECOM Power, Inc. DC DC Converters RS3-2415S/H2

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2010-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2010-5-ND
DC DC Converters 945-2010-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-2415S/H2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-2415S/H2
Power Supplies - Board Mount - DC DC Converters RS3-2415S/H2
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 0.2A, Sip; Power Supply Approvals Recom Power - 64X0267 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A, Sip; Power Supply Approvals Recom Power
64X0267
Dc-Dc Converter, Medical, 15V, 0.2A, Sip; Power Supply Approvals Recom Power 64X0267
DC-DC CONVERTER, MEDICAL, 15V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2010-5-ND RS3-2415S/H2 64X0267
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSA-12024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details