RECOM Power, Inc. DC DC Converters RS3-2412SZ

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 27V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 27V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1321-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1321-ND
DC DC Converters 945-1321-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 27V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 27V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power - 64X0257 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
64X0257
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power 64X0257
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS3-2412SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS3-2412SZ
Power Supplies - Board Mount - DC DC Converters RS3-2412SZ
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1321-ND 64X0257 RS3-2412SZ
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 27.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers